High Frequency 2.0A Load - Step-Down DC-DC Regulator 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071141-LM2832YMY/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8MSOP
IC REG BUCK ADJUSTABLE 2A 8MSOP
Switching Voltage Regulators Hi Freq 2.0A Load-SD DC-DC Reg
IC REG BUCK ADJ 2A 8HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2832YMY/NOPB | 071141-LM2832YMY/NOPB | LM2832YMY/NOPBTR-ND | LM2832YMY/NOPB | LM2832YMY/NOPB | LM2832YMY/NOPB | LM2832YMY/NOPB | LM2832YMY/NOPB |
| Product Name | LM2832 High Frequency 2.0A Load - Step-Down DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2832YMY/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; 8-MSOP-PowerPad | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP | ||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |