Series Low Dropout Regulators 3-DDPAK/TO-263 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1198303-LM2931AS-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM2931
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.3V at 100mA
Current - Quiescent (Iq): 15mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
100-mA, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 85 Product overview: LM2931AS-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AS-5.0 can be used for catalog matching and distributor lookup.
IC REG LIN 5V 100MA DDPAK/TO263
LDO Voltage Regulators Series Low Dropout Regulators 3-DDPAK/TO-263 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
Linear Voltage Regulator IC Output
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931AS-5.0 | 1198303-LM2931AS-5.0 | LM2931AS-5.0-ND | LM2931AS-5.0 | 776-LM2931AS-5.0 | LM2931AS-5.0 | LM2931AS-5.0 | LM2931AS-5.0 | LM2931AS-5.0 |
| Product Name | LM2931-N Series Low Dropout Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2931AS-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | Other; TO-263-4 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |