Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
LDO Regulator Pos Adj 0.1A 8-Pin SOIC N SMT Product overview: LM2931CD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1198312-LM2931CD
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29.5V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM2931
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.7V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.6V at 100mA
IC REG LIN POS ADJ 100MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2931CD-ND | 776-LM2931CD | 1198312-LM2931CD | LM2931CD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.1A SOIC LDO Voltage Regulator IC | Electronic Surplus - LM2931CD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC N | SOIC; Other; 8-SOIC | SOIC |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |