The LM2936DTX-3.3/NOPB is a 3.3-V ultra-low quiescent current LDO voltage regulator in a TO-252 (NDP) surface-mount package measuring 6.10mm by 6.58mm. It operates with an input voltage range of 5.5V to 40V, supports a maximum output current of 50mA, and maintains a dropout voltage of typically 200mV at full load. The regulator features a quiescent current of less than 15μA at a 100μA load, ±2% initial output tolerance, and ±3% output tolerance over line, load, and temperature. It includes internal short-circuit and thermal shutdown protection, with operating temperature range of -40°C to 125°C.
Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
3.3V LDO 50mA, 40V In, 200mV Dropout, TO-252 Product overview: LM2936DTX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936DTX-3.3/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Manufacturer: Texas Instruments
Win Source Part Number: 132277-LM2936DTX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 15μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 50MA TO252-3
IC REG LINEAR 3.3V 50MA TO252-3
IC REG LINEAR 3.3V 50MA TO252-3
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936DTX-3.3/NOPB | 776-LM2936DTX-3.3/NOPB | LM2936DTX-3.3/NOPBDKR-ND | 132277-LM2936DTX-3.3/NOPB | LM2936DTX-3.3/NOPB | LM2936DTX-3.3/NOPB | LM2936DTX-3.3/NOPB | LM2936DTX-3.3/NOPB | LM2936DTX-3.3/NOPB |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | 3.3V 50mA 40V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2936DTX-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |