Manufacturer: Texas Instruments
Win Source Part Number: 1053356-LM2775DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WFDFN Exposed Pad
IC REG CHARG PUMP 5V 200MA 8WSON
Switching Voltage Regulators Switched Capacitor 5V Boost Converter
IC REG CHARG PUMP 5V 200MA 8WSON
CHARGE PUMP, BOOST, 5V, WSON-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes
IC REG CHRG PUMP 5V 200MA 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1053356-LM2775DSGT | 296-42149-1-ND | LM2775DSGT | LM2775DSGT | LM2775DSGT | LM2775DSGT | 28AH3216 | LM2775DSGT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2775DSGT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Charge Pump, Boost, 5V, Wson-8; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | Boost | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; WSON | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |