Series Low Dropout Regulators 8-SOIC -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8
5V LDO Regulator, 100mA, 33V In, SOIC, -40 to 85C Product overview: LM2931M-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 33V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931M-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
LDO Voltage Regulators Series Low Dropout Regulators 8-SOIC -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 5V 100MA 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2931M-5.0 | LM2931M-5.0-ND | LM2931M-5.0 | 776-LM2931M-5.0 | LM2931M-5.0 | LM2931M-5.0 | LM2931M-5.0 | LM2931M-5.0 | LM2931M-5.0 | LM2931M-5.0 |
| Product Name | LM2931-N Series Low Dropout Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 33V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | ||||||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |