Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2747MTC-ND | LM2747MTC | LM2747MTC |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | |
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |