Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
SWITCHED CAPACITOR CONVERTER, 350kHz SWITCHING FREQ-MAX, PDSO6, PLASTIC, SOT-23, 6 PIN Product overview: LM2766M6X from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2766M6X can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 2VIN SOT23
IC REG CHARGE PUMP 2VIN SOT23
IC REG CHARGE PUMP 2VIN SOT23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2766M6X-ND | 739-LM2766M6X | LM2766M6X | LM2766M6X | LM2766M6X | LM2766M6X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 350kHz SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 2 volts | 11 volts | 2 volts | 1 volts | 2 to ? volts | |
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |