Very low drop voltage regulators with inhibit function Product overview: LM2931ADT33RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ADT33RY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1053530-LM2931ADT33R
Number of Regulators: 1
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): LP2950CDT-3.3/NOPB; LP2951CD-3.3R2G; TS2950CT33 A3G;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
LDO Voltage Regulators Very low drop voltage regulators with inhibit function
IC REG LINEAR 3.3V 100MA DPAK
IC REG LINEAR 3.3V 100MA DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM2931ADT33RY | 1053530-LM2931ADT33RY | 497-18717-2-ND | LM2931ADT33RY | LM2931ADT33RY | LM2931ADT33RY |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931ADT33RY | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 6.00E-4 volts | 0.6000 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Low Dropout | Standard | ||||
| Life Cycle Stage | Maturity; Active | |||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |