520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
Switching Regulator, Current-mode, 1600kHz Switching Freq-Max, PDSO6
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
IC REG MULT CONFG ADJ 2.1A 6WSON
Switching Voltage Regulators 520kHz/1.6MHz -Space Efficient Boost
IC REG MULT CONFG ADJ 2.1A 6WSON
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2735YQSD/NOPB | 296-40168-2-ND | LM2735YQSD/NOPB | LM2735YQSD/NOPB | LM2735YQSD/NOPB | LM2735YQSD/NOPB | LM2735YQSD/NOPB |
| Product Name | LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; 6-WDFN Exposed Pad | |||
| Special Features | Enable | ||||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 3 to 24 volts | 3 volts | |||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |