Texas Instruments High-Performance Analog 5A 725kHz TSSOP Voltage Regulator IC LM2853MH-3.0

Description
5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-3.0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-3.0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2853MH-3.0 is a synchronous buck regulator designed to deliver a fixed output voltage of 3.0V with a maximum load current of 3A. It operates within an input voltage range of 3.0V to 5.5V and features a switching frequency of 550 kHz. The output voltage is factory programmable in 100 mV increments, allowing for flexibility in various applications. The device incorporates internal type-three compensation, which simplifies external component selection and reduces the overall component count. The LM2853MH-3.0 is housed in a TSSOP-14 package with an exposed pad for improved thermal performance. It is suitable for applications requiring low voltage point-of-load regulation, including powering FPGAs, DSPs, and ASICs, as well as in broadband networking and communications infrastructure. The regulator also boasts a low standby current of 12 µA, making it efficient for battery-powered applications.

Datasheet Summary
Powered by GS/AI

The LM2853MH-3.0 is a synchronous buck regulator designed to deliver a fixed output voltage of 3.0V with a maximum load current of 3A. It operates within an input voltage range of 3.0V to 5.5V and features a switching frequency of 550 kHz. The output voltage is factory programmable in 100 mV increments, allowing for flexibility in various applications. The device incorporates internal type-three compensation, which simplifies external component selection and reduces the overall component count. The LM2853MH-3.0 is housed in a TSSOP-14 package with an exposed pad for improved thermal performance. It is suitable for applications requiring low voltage point-of-load regulation, including powering FPGAs, DSPs, and ASICs, as well as in broadband networking and communications infrastructure. The regulator also boasts a low standby current of 12 µA, making it efficient for battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 725kHz TSSOP Voltage Regulator IC
739-LM2853MH-3.0
5A 725kHz TSSOP Voltage Regulator IC 739-LM2853MH-3.0
5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-3.0 can be used for catalog matching and distributor lookup.

5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2853MH-3.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2853MH-3.0-ND
Voltage Regulators - DC DC Switching Regulators LM2853MH-3.0-ND
"Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2853MH-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2853MH-3.0
PMIC - Voltage Regulators - DC DC Switching Regulators LM2853MH-3.0
IC REG BUCK 3V 3A 14HTSSOP

IC REG BUCK 3V 3A 14HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2853MH-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2853MH-3.0
Voltage Regulators - DC DC Switching Regulators LM2853MH-3.0
Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2853MH-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2853MH-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2853MH-3.0
IC REG BUCK 3V 3A 14HTSSOP

IC REG BUCK 3V 3A 14HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2853MH-3.0 LM2853MH-3.0-ND LM2853MH-3.0 LM2853MH-3.0 LM2853MH-3.0
Product Name 5A 725kHz TSSOP Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Output Voltage 3 volts 3 volts 3 to ? volts 3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data