Charge Pump INV -5.2V to -1.5V 10mA 8-Pin uSMD T/R Product overview: LM2787TP/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.2V, -1.5V, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5.2V, -1.5V, 10mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2787TP/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069904-LM2787TP/NOP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 10mA
Output Type: Adjustable
Function: Step-Down
Topology: Charge Pump
Frequency - Switching: 260kHz
Voltage - Output (Max): -5.2V
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): -1.5V
Synchronous Rectifier: No
Package / Case: 8-UFBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM2787TP/NOPBLM2787T
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM2787TP-ND,*LM2787T
Base Product Number: LM2787
Product Status: Obsolete
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-UFBGA
IC REG CHARG PUMP ADJ 10MA 8USMD
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-UFBGA
IC REG CHRG PUMP ADJ 10MA 8DSBGA
IC REG CHARG PUMP ADJ 10MA 8USMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2787TP/NOPB | 1069904-LM2787TP/NOPB | LM2787TP/NOPB-ND | LM2787TP/NOPB | LM2787TP/NOPB | LM2787TP/NOPB | LM2787TP/NOPB |
| Product Name | -5.2V -1.5V 10mA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Output Voltage | -5.2 volts | -5.2 to -1.5 volts | -1.5 to -5.2 volts | -1.5 volts | -1.5 volts | ||
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Charge Pump | Buck |