Charge Pump IC, -1.5V to -5V, 250mA, 8-Pin WSON Product overview: LM27761DSGR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -5V, 250mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27761DSGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198005-LM27761DSGR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Charge Pump
Output Configuration: Negative
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: -5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: -1.5V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Texas Instruments LM27761DSGR Regulator
Texas Instruments LM27761DSGR Regulator
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
IC REG CHRG PUMP ADJ 250MA 8WSON
IC REG CHARGE PUMP ADJ 8WSON
IC REG CHARGE PUMP ADJ 8WSON
Switching Voltage Regulators Low-Noise Regulated Inverter with Integrated LDO 8-WSON -40 to 85
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 250mA 8-WFDFN Exposed Pad
DC-DC CHARGE PUMP, INVERTING, WSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:250mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | Charge Pump Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 739-LM27761DSGR | 1198005-LM27761DSGR | 2088552P | 2088551 | 296-44379-6-ND | LM27761DSGR | LM27761DSGR | LM27761DSGR | LM27761DSGR | LM27761DSGR | 33AH4115 |
| Product Name | -1.5V -5V 250mA Voltage Regulator IC | Electronic Surplus - LM27761DSGR | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Inverting, Wson-8; Output Type Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Configuration / Function | Charge Pump; Charge Pump | Buck; Boost | |||||||||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; WFDFN | Other; Wfdfn | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; WSON | ||||
| Output Voltage | 5 volts | -5 to -1.5 volts | -5 to -1.5 volts | -5 to -1.5 volts | -1.5 volts | -1.5 volts | -1.5 to -5 volts | ||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |