"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Switching Regulator, Voltage-mode, 3.65A, 625kHz Switching Freq-Max, PDSO14
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.8V 2A 14HTSSOP
IC REG BUCK 1.8V 2A 14HTSSOP
IC REG BUCK 1.8V 2A SYNC 14TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2852YMXAX-1.8-ND | LM2852YMXAX-1.8 | LM2852YMXAX-1.8 | LM2852YMXAX-1.8 | LM2852YMXAX-1.8 | LM2852YMXAX-1.8 | 815-LM2852YMXAX-1.8 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.8V 2A SYNC 14TSSOP | |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP14 | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) | |
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |