3-Terminal Positive Regulator 3-TO-220 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220-3
5V LDO Regulator, 150mA, TO-220, 26V In, -40 to 85°C Product overview: LM2930T-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2930T-5.0 can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220-3
IC REG LINEAR 5V 150MA TO220-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2930T-5.0 | 296-36366-5-ND | 776-LM2930T-5.0 | LM2930T-5.0 | LM2930T-5.0 | LM2930T-5.0 | LM2930T-5.0 |
| Product Name | LM2930 3-Terminal Positive Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150mA 26V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | Other; TO-220 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | |||||
| Output Voltage | 5 to 8 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts |