The LM2854 is a 4-A synchronous buck regulator with a fixed switching frequency of 500 kHz or 1 MHz, designed for step-down voltage conversion from a 2.95-V to 5.5-V input to an adjustable output as low as 0.8 V. It features 35-mΩ integrated MOSFET switches, external soft-start with tracking, and an HTSSOP-16 exposed pad package measuring 4.40 mm by 5.00 mm. The device operates from -40°C to 85°C and includes integrated UVLO, OCP, and thermal shutdown protection.
4A 500 kHz / 1 MHz Synchronous SIMPLE SWITCHER? Buck Regulator 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Voltage-mode, 4A, 1000kHz Switching Freq-Max, PDSO16
IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4A 16HTSSOP
Switching Voltage Regulators 4A 500 kHz / 1 MHz Synchronous Buck Regulator 16-HTSSOP -40 to 85
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2854MH-1000 | LM2854MH-1000-ND | LM2854MH-1000 | LM2854MH-1000 | LM2854MH-1000 | LM2854MH-1000 | LM2854MH-1000 |
| Product Name | LM2854 4A 500 kHz / 1 MHz Synchronous SIMPLE SWITCHER? Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP16 | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 5 volts | 0.8000 volts |