520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 5-SOT-23
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 877239-LM2735YMF/NOP
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM2735
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2735YMF/NOPBDKR, -LM2735YMF/NOPBCT-ND
Switching Voltage Regulators SPACE-EFF BOOST AND SEPIC DC-DC REG
IC REG MULT CONFG ADJ 2.1A SOT23
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
IC REG MULT CONFG ADJ 2.1A SOT23
IC REG MULT CONFG ADJ 2.1A SOT23
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2735YMF/NOPB | LM2735YMF/NOPBDKR-ND | 877239-LM2735YMF/NOPB | LM2735YMF/NOPB | LM2735YMF/NOPB | LM2735YMF/NOPB | LM2735YMF/NOPB | LM2735YMF/NOPB |
| Product Name | LM2735 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735YMF/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Buck; Boost | |||||
| Package Type | Other; MSOP-PowerPAD,SOT-23,WSON | Other; SC-74A, SOT-753 | Other; Reel - TR | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Enable | |||||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 3 volts | 3 to 24 volts | 3 volts | |||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |