Manufacturer: ON Semiconductor
Win Source Part Number: 1198315-LM2931CD2TR4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: LM2931
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Output Voltage MAX: 29.5V
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.6V @ 100mA
Alternative Parts (Cross-Reference): LM2931C MWC; LM2931C MWC/NOPB; LM2931CMX/HAPB;
Introduction Date: July 22, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA D2PAK-5
Adj LDO Regulator, 100mA, 40V In, 29.5V Out, TO-263-6 Product overview: LM2931CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, 29.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, 29.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CD2TR4G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA D2PAK-5
LDO Voltage Regulators 3-24V ADJ 100mA w/Load Dump
IC REG LIN POS ADJ 100MA D2PAK-5
IC REG LIN POS ADJ 100MA D2PAK-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1198315-LM2931CD2TR4G | LM2931CD2TR4GOSTR-ND | 776-LM2931CD2TR4G | LM2931CD2TR4G | LM2931CD2TR4G | LM2931CD2TR4G | LM2931CD2TR4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2931CD2TR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 40V 29.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |