Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.2

Description
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.2-ND
Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.2-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
IC REG BUCK 1.2V 2A SYNC 14TSSOP - 815-LM2852XMXAX-1.2 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 2A SYNC 14TSSOP
815-LM2852XMXAX-1.2
IC REG BUCK 1.2V 2A SYNC 14TSSOP 815-LM2852XMXAX-1.2
IC REG BUCK 1.2V 2A SYNC 14TSSOP

IC REG BUCK 1.2V 2A SYNC 14TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.2
Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.2
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.2
Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.2
IC REG BUCK 1.2V 2A 14HTSSOP

IC REG BUCK 1.2V 2A 14HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.2
IC REG BUCK 1.2V 2A 14HTSSOP

IC REG BUCK 1.2V 2A 14HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.2
PMIC - Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.2
IC REG BUCK 1.2V 2A 14HTSSOP

IC REG BUCK 1.2V 2A 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2852XMXAX-1.2-ND 815-LM2852XMXAX-1.2 LM2852XMXAX-1.2 LM2852XMXAX-1.2 LM2852XMXAX-1.2 LM2852XMXAX-1.2
Product Name Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.2V 2A SYNC 14TSSOP Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) Other; 14-PowerTSSOP (0.173", 4.40mm Width) SSOP
Special Features Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data