The LM2931-N series is a low dropout regulator designed for standby power applications, offering output currents up to 100mA with quiescent current of 1mA or less. It features reverse battery protection, 60V load dump protection, and thermal overload protection. The fixed 5V output variant is available in a TO-92 plastic package, with an input-output differential as low as 0.2V at 10mA load. The device includes short circuit protection and operates over a temperature range of -40°C to 85°C.
Series Low Dropout Regulators 3-TO-92 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1053545-LM2931Z-5.0/
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 1mA to 15mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Consumer Electronics
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
5V LDO 100mA, 26V, 300mV Dropout, TO-92 Product overview: LM2931Z-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931Z-5.0/NOPB
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3
IC REG LINEAR 5V 100MA TO92-3
LDO Voltage Regulators SERIES LDO REG
IC REG LINEAR 5V 100MA TO92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
LM2931-N SERIES LOW DROPOUT REGU
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931Z-5.0/NOPB | 1053545-LM2931Z-5.0/NOPB | LM2931Z-5.0NS/NOPB-ND | 776-LM2931Z-5.0/NOPB | LM2931Z-5.0/NOPB | LM2931Z-5.0/NOPB | LM2931Z-5.0/NOPB | LM2931Z-5.0/NOPB | LM2931Z-5.0/NOPB | LM2931Z-5.0/NOPB |
| Product Name | LM2931-N Series Low Dropout Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2931Z-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 26V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |