The LM2936MMX-5.0/NOPB is an ultra-low quiescent current LDO voltage regulator designed for applications requiring minimal power consumption. It operates with an input voltage range of 5.5 V to 40 V and features a low dropout voltage of approximately 200 mV at an output current of 50 mA. The device provides a fixed output voltage of 5 V with a maximum output current of 50 mA and maintains an output tolerance of ±3% over line, load, and temperature variations. This regulator is particularly suitable for battery-operated systems, including automotive applications, due to its quiescent current of less than 15 OºA at a 100 OºA load. The LM2936MMX-5.0/NOPB includes essential protection features such as thermal shutdown, short circuit protection, and reverse battery protection, ensuring reliable operation in various conditions. It is available in an 8-pin VSSOP package, making it suitable for space-constrained designs. The operating temperature range is from -40°C to 125°C, accommodating a wide variety of environmental conditions.
Ultra-Low Quiescent Current LDO Voltage Regulator 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 134917-LM2936MMX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 9μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
5V LDO Regulator, 50mA, 40V In, 200mV Dropout, VSSOP Product overview: LM2936MMX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MMX-5.0/NO
IC REG LINEAR 5V 50MA 8VSSOP
IC REG LINEAR 5V 50MA 8VSSOP
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-VSSOP -40 to 125
IC REG LINEAR 5V 50MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936MMX-5.0/NOPB | 296-43045-2-ND | 134917-LM2936MMX-5.0/NOPB | 776-LM2936MMX-5.0/NOPB | LM2936MMX-5.0/NOPB | LM2936MMX-5.0/NOPB | LM2936MMX-5.0/NOPB | LM2936MMX-5.0/NOPB | LM2936MMX-5.0/NOPB |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2936MMX-5.0/NOPB | 5V 50mA 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |