The LM2852XMXA-1.5 is a synchronous buck regulator from Texas Instruments designed to deliver up to 2A of output current. It operates with an input voltage range of 2.85V to 5.5V and provides a factory-programmable
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
SWITCHING REG, VOLTAGE-MODE, 4.9
IC REG BUCK 1.5V 2A 14HTSSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2852XMXA-1.5 | LM2852XMXA-1.5-ND | LM2852XMXA-1.5 | LM2852XMXA-1.5 | LM2852XMXA-1.5 | LM2852XMXA-1.5 |
| Product Name | LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.3 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 to ? volts |