Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3
LDO Voltage Regulators 5V 100mA w/Load Dump
IC REG LINEAR 5V 100MA D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3
IC REG LINEAR 5V 100MA D2PAK
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2931D2T-5.0G | LM2931D2T-5.0G-ND | LM2931D2T-5.0G | LM2931D2T-5.0G | LM2931D2T-5.0G | LM2931D2T-5.0G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Special Features | Input Overcurrent Protection |