Texas Instruments LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936DT-3.0

Description
Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
Request a Quote
Description
Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2936DT-3.0 is a 3.0-V ultra-low quiescent current LDO voltage regulator in a TO-252 package, with a body size of 6.10 mm × 6.58 mm. It operates from an input voltage range of 5.5 V to 40 V and provides a 50-mA output with ±2% initial output tolerance and ±3% tolerance over line, load, and temperature. Quiescent current is less than 15 μA at a 100-μA load, and dropout voltage is typically 200 mV at 50 mA. The device includes input voltage protection to −24 V, transient protection to −50 V, internal short-circuit and thermal shutdown protection, and operates over a temperature range of −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM2936DT-3.0 is a 3.0-V ultra-low quiescent current LDO voltage regulator in a TO-252 package, with a body size of 6.10 mm × 6.58 mm. It operates from an input voltage range of 5.5 V to 40 V and provides a 50-mA output with ±2% initial output tolerance and ±3% tolerance over line, load, and temperature. Quiescent current is less than 15 μA at a 100-μA load, and dropout voltage is typically 200 mV at 50 mA. The device includes input voltage protection to −24 V, transient protection to −50 V, internal short-circuit and thermal shutdown protection, and operates over a temperature range of −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator - LM2936DT-3.0 - Texas Instruments
Dallas, TX, United States
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator
LM2936DT-3.0
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936DT-3.0
Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125

Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936DT-3.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936DT-3.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936DT-3.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
3V 50mA 0.4V TO-252 LDO Voltage Regulator IC
776-LM2936DT-3.0
3V 50mA 0.4V TO-252 LDO Voltage Regulator IC 776-LM2936DT-3.0
3V Fixed LDO Regulator, 50mA, 0.4V Dropout, TO-252 Product overview: LM2936DT-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 0.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936DT-3.0 can be used for catalog matching and distributor lookup.

3V Fixed LDO Regulator, 50mA, 0.4V Dropout, TO-252 Product overview: LM2936DT-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 0.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936DT-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2936DT-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2936DT-3.0
Voltage Regulators - Linear LM2936DT-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear - LM2936DT-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2936DT-3.0
Voltage Regulators - Linear LM2936DT-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2936DT-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2936DT-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2936DT-3.0
IC REG LINEAR 3V 50MA TO252-3

IC REG LINEAR 3V 50MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2936DT-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2936DT-3.0
PMIC - Voltage Regulators - Linear LM2936DT-3.0
IC REG LINEAR 3V 50MA TO252-3

IC REG LINEAR 3V 50MA TO252-3

Supplier's Site Datasheet
IC REG LINEAR 3V 50MA TO252-3 - 815-LM2936DT-3.0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 50MA TO252-3
815-LM2936DT-3.0
IC REG LINEAR 3V 50MA TO252-3 815-LM2936DT-3.0
IC REG LINEAR 3V 50MA TO252-3

IC REG LINEAR 3V 50MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2936DT-3.0 LM2936DT-3.0-ND 776-LM2936DT-3.0 LM2936DT-3.0 LM2936DT-3.0 LM2936DT-3.0 LM2936DT-3.0 815-LM2936DT-3.0
Product Name LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 50mA 0.4V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 3V 50MA TO252-3
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252,TO-92,VSSOP,SOIC DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 3 to 5 volts 3 volts 3 volts 3 to ? volts 3 to ? volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25892RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details