Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2853MH-1.8

Description
Switching Regulator, Voltage-mode, 5A, 725kHz Switching Freq-Max, PDSO14
Request a Quote
Description
Switching Regulator, Voltage-mode, 5A, 725kHz Switching Freq-Max, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2853MH-1.8 is a synchronous buck regulator designed to deliver a fixed output voltage of 1.8V with a maximum load current of 3A. It operates within an input voltage range of 3.0V to 5.5V and features a switching frequency of 550 kHz, which helps in achieving efficient power conversion. The device includes internal type-three compensation, simplifying external component selection and reducing the overall component count. The regulator is housed in a TSSOP-14 package with an exposed pad that enhances thermal performance. It has a low standby current of 12 µA, making it suitable for applications requiring energy efficiency. The LM2853MH-1.8 is ideal for low voltage point-of-load regulation and can be used in various applications, including powering FPGA, DSP, and ASIC devices.

Datasheet Summary
Powered by GS/AI

The LM2853MH-1.8 is a synchronous buck regulator designed to deliver a fixed output voltage of 1.8V with a maximum load current of 3A. It operates within an input voltage range of 3.0V to 5.5V and features a switching frequency of 550 kHz, which helps in achieving efficient power conversion. The device includes internal type-three compensation, simplifying external component selection and reducing the overall component count. The regulator is housed in a TSSOP-14 package with an exposed pad that enhances thermal performance. It has a low standby current of 12 µA, making it suitable for applications requiring energy efficiency. The LM2853MH-1.8 is ideal for low voltage point-of-load regulation and can be used in various applications, including powering FPGA, DSP, and ASIC devices.

Suppliers

Company
Product
Description
Supplier Links
 - LM2853MH-1.8 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 5A, 725kHz Switching Freq-Max, PDSO14

Switching Regulator, Voltage-mode, 5A, 725kHz Switching Freq-Max, PDSO14

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2853MH-1.8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2853MH-1.8-ND
Voltage Regulators - DC DC Switching Regulators LM2853MH-1.8-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Singapore, Singapore
5A 725kHz TSSOP Voltage Regulator IC
739-LM2853MH-1.8
5A 725kHz TSSOP Voltage Regulator IC 739-LM2853MH-1.8
5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-1.8 can be used for catalog matching and distributor lookup.

5A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM2853MH-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 725kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 725kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG BUCK 1.8V 3A SYNC 14TSSOP - 815-LM2853MH-1.8 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.8V 3A SYNC 14TSSOP
815-LM2853MH-1.8
IC REG BUCK 1.8V 3A SYNC 14TSSOP 815-LM2853MH-1.8
IC REG BUCK 1.8V 3A SYNC 14TSSOP

IC REG BUCK 1.8V 3A SYNC 14TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2853MH-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2853MH-1.8
Voltage Regulators - DC DC Switching Regulators LM2853MH-1.8
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM2853MH-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2853MH-1.8
Voltage Regulators - DC DC Switching Regulators LM2853MH-1.8
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2853MH-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2853MH-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2853MH-1.8
IC REG BUCK 1.8V 3A 14HTSSOP

IC REG BUCK 1.8V 3A 14HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2853MH-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2853MH-1.8
PMIC - Voltage Regulators - DC DC Switching Regulators LM2853MH-1.8
IC REG BUCK 1.8V 3A 14HTSSOP

IC REG BUCK 1.8V 3A 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2853MH-1.8 LM2853MH-1.8-ND 739-LM2853MH-1.8 815-LM2853MH-1.8 LM2853MH-1.8 LM2853MH-1.8 LM2853MH-1.8 LM2853MH-1.8
Product Name Voltage Regulators - DC DC Switching Regulators 5A 725kHz TSSOP Voltage Regulator IC IC REG BUCK 1.8V 3A SYNC 14TSSOP Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SSOP; Other; TSSOP14 Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Life Cycle Stage Obsolete Removed; Obsolete Active Active
Configuration / Function Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data