Series Low Dropout Regulators 3-TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3
LDO Voltage Regulators Series Low Dropout Regulators 3-TO-92 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931AZ-5.0/LFT4 | 296-LM2931AZ-5.0/LFT4CT-ND | LM2931AZ-5.0/LFT4 | LM2931AZ-5.0/LFT4 | LM2931AZ-5.0/LFT4 | LM2931AZ-5.0/LFT4 |
| Product Name | LM2931-N Series Low Dropout Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | ||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |