High Frequency 1.5A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Switching Regulator, Current-mode, 2.5A, 1950kHz Switching Freq-Max, BICMOS
Switching Regulator, Current-mode, 2.5A, 1950kHz Switching Freq-Max, BICMOS
Manufacturer: Texas Instruments
Win Source Part Number: 845622-LM2831XSD
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: LM2831
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: LM2831XSDCT, LM2831XSDTR, LM2831XSDDKR
Switching Voltage Regulators High Frequency 1.5A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125
IC REG BUCK ADJ 1.5A 6WSON
IC REG BUCK ADJ 1.5A 6WSON
IC REG BUCK ADJ 1.5A 6WSON
IC REG BUCK ADJ 1.5A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2831XSD | LM2831XSDTR-ND | LM2831XSD | 845622-LM2831XSD | LM2831XSD | LM2831XSD | LM2831XSD | 815-LM2831XSD | LM2831XSD | LM2831XSD |
| Product Name | LM2831 High Frequency 1.5A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2831XSD | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A 6WSON | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; Reel - TR | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 4.5 volts | 0.6000 to 4.5 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts |