STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931AZ50R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-4262-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-4262-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-4262-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-4262-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-4262-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-4262-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2931AZ50R - 778888-LM2931AZ50R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2931AZ50R
778888-LM2931AZ50R
PMIC - PMIC - Voltage Regulators - Linear - LM2931AZ50R 778888-LM2931AZ50R
Manufacturer: STMicroelectronics Win Source Part Number: 778888-LM2931AZ50R Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 100mA Family Name: LM2931 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-92-3 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.6V @ 100mA Alternative Parts (Cross-Reference): XC6202P512TH; XC6202P512TH-G; LM2936Z-5.0EP; LM2936Z-5.0EP/NOPB; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778888-LM2931AZ50R
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: LM2931
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-92-3
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.6V @ 100mA
Alternative Parts (Cross-Reference): XC6202P512TH; XC6202P512TH-G; LM2936Z-5.0EP; LM2936Z-5.0EP/NOPB;
Introduction Date: December 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 100mA 26V LDO Voltage Regulator IC
776-LM2931AZ50R
5V 100mA 26V LDO Voltage Regulator IC 776-LM2931AZ50R
5V LDO Regulator, 100mA, 250mV Dropout, TO-92, 26V In Product overview: LM2931AZ50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AZ50R can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 250mV Dropout, TO-92, 26V In Product overview: LM2931AZ50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AZ50R can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931AZ50R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931AZ50R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931AZ50R
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
STMICROELECTRONICS LM2931AZ50RFixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3 - 761-LM2931AZ50R - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS LM2931AZ50RFixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3
761-LM2931AZ50R
STMICROELECTRONICS LM2931AZ50RFixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3 761-LM2931AZ50R
STMICROELECTRONICS LM2931AZ50RFixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3

STMICROELECTRONICS LM2931AZ50RFixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931AZ50R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931AZ50R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931AZ50R
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2931AZ50R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931AZ50R
PMIC - Voltage Regulators - Linear LM2931AZ50R
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2931AZ50R
LDO Voltage Regulators LM2931AZ50R
LDO Voltage Regulators 5.0V 0.1A Very Low

LDO Voltage Regulators 5.0V 0.1A Very Low

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-4262-1-ND 778888-LM2931AZ50R 776-LM2931AZ50R LM2931AZ50R 761-LM2931AZ50R LM2931AZ50R LM2931AZ50R LM2931AZ50R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2931AZ50R 5V 100mA 26V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STMICROELECTRONICS LM2931AZ50RFixed LDO Voltage Regulator, 14V to 14V, 250mV Dropout, 5Vout, 100mAout, TO-92-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Thermal Shutdown Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data