IC REG LIN 5V 100MA DDPAK/TO263 Product overview: LM2931SX-5.0 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931SX-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1053544-LM2931SX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.3V @ 100mA
Operating Supply Current: 1mA to 15mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
IC REG LIN 5V 100MA DDPAK/TO263
IC REG LIN 5V 100MA DDPAK/TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
IC REG LIN 5V 100MA DDPAK/TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM2931SX-5.0 | 1053544-LM2931SX-5.0 | LM2931SX-5.0 | LM2931SX-5.0-ND | LM2931SX-5.0 | LM2931SX-5.0 | LM2931SX-5.0 | 815-LM2931SX-5.0 |
| Product Name | 5V 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931SX-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | IC REG LIN 5V 100MA DDPAK/TO263 | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | DPAK; TO-263; Other; DDPAK/TO-263-3 | Other; SMSIP3H | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 0.3000 to ? volts | 0.3000 volts | 0.3000 volts | 0.3000 volts |