Texas Instruments LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852YMXA-1.2/NOPB

Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote Datasheet
Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator - LM2852YMXA-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator
LM2852YMXA-1.2/NOPB
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852YMXA-1.2/NOPB
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXA-1.2/NOPB - 138923-LM2852YMXA-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXA-1.2/NOPB
138923-LM2852YMXA-1.2/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXA-1.2/NOPB 138923-LM2852YMXA-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138923-LM2852YMXA-1. 2/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.85V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138923-LM2852YMXA-1.2/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.85V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2852YMXA-1.2/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2852YMXA-1.2/NOPB-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2852YMXA-1.2/NOPB-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2852YMXA-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2852YMXA-1.2/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2852YMXA-1.2/NOPB
IC REG BUCK 1.2V 2A 14HTSSOP

IC REG BUCK 1.2V 2A 14HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2852YMXA-1.2/NOPB
Switching Voltage Regulators LM2852YMXA-1.2/NOPB
Switching Voltage Regulators 2A 500/1500kHz Sync Buck Reg

Switching Voltage Regulators 2A 500/1500kHz Sync Buck Reg

Buy Now Datasheet
IC REG BUCK 1.2V 2A 14HTSSOP - 815-LM2852YMXA-1.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 2A 14HTSSOP
815-LM2852YMXA-1.2/NOPB
IC REG BUCK 1.2V 2A 14HTSSOP 815-LM2852YMXA-1.2/NOPB
IC REG BUCK 1.2V 2A 14HTSSOP

IC REG BUCK 1.2V 2A 14HTSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2852YMXA-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2852YMXA-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2852YMXA-1.2/NOPB
IC REG BUCK 1.2V 2A 14HTSSOP

IC REG BUCK 1.2V 2A 14HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2852YMXA-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2852YMXA-1.2/NOPB
Voltage Regulators - DC DC Switching Regulators LM2852YMXA-1.2/NOPB
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2852YMXA-1.2/NOPB 138923-LM2852YMXA-1.2/NOPB 296-LM2852YMXA-1.2/NOPB-ND LM2852YMXA-1.2/NOPB LM2852YMXA-1.2/NOPB 815-LM2852YMXA-1.2/NOPB LM2852YMXA-1.2/NOPB LM2852YMXA-1.2/NOPB
Product Name LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXA-1.2/NOPB Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators IC REG BUCK 1.2V 2A 14HTSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; HTSSOP SSOP; Other; 14-HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) SSOP SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Tracking,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 3.3 volts 1.2 volts 1.2 volts 3.3 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data