Texas Instruments LM2776DBVR Regulator
Texas Instruments LM2776DBVR Regulator
Texas Instruments LM2776DBVR Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 1053360-LM2776DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Family Name: LM2776
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MAX1697UEU+T; XC6351A035MR; XC6351A120MR; MAX1697UEUT;
Introduction Date: October 16, 2018
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
Charge Pump INV -2.7V to -5.5V 200mA 6-Pin SOT-23 T/R Product overview: LM2776DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -2.7V, -5.5V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.7V, -5.5V, 200mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2776DBVR can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP INV SOT23
IC REG CHARGE PUMP INV SOT23
IC REG CHARGE PUMP INV SOT23
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 200mA SOT-23-6
DC-DC CHARGE PUMP, INVERTING, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 2088553 | 2088554P | 1053360-LM2776DBVR | 296-43957-1-ND | 739-LM2776DBVR | LM2776DBVR | LM2776DBVR | LM2776DBVR | LM2776DBVR | 28AH3217 |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2776DBVR | Voltage Regulators - DC DC Switching Regulators | -2.7V -5.5V 200mA SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Inverting, Sot-23-6; Output Type Texas Instruments |
| Package Type | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | Other; SOT-23 | ||
| Output Voltage | 2.7 volts | 2.7 volts | ||||||||
| Regulator Category | Charge Pump | |||||||||
| Configuration / Function | Charge Pump | |||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Adjustable / Variable |