Texas Instruments High-Performance Analog 24V 100mA TO-220 LDO Voltage Regulator IC LM2931CT

Description
Adj. Pos. LDO Regulator, 3-24V, 100mA, TO-220-5 Product overview: LM2931CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 100mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. Pos. LDO Regulator, 3-24V, 100mA, TO-220-5 Product overview: LM2931CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 100mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 100mA TO-220 LDO Voltage Regulator IC
776-LM2931CT
24V 100mA TO-220 LDO Voltage Regulator IC 776-LM2931CT
Adj. Pos. LDO Regulator, 3-24V, 100mA, TO-220-5 Product overview: LM2931CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 100mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CT can be used for catalog matching and distributor lookup.

Adj. Pos. LDO Regulator, 3-24V, 100mA, TO-220-5 Product overview: LM2931CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 100mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2931CT - 1198318-LM2931CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2931CT
1198318-LM2931CT
PMIC - PMIC - Voltage Regulators - Linear - LM2931CT 1198318-LM2931CT
Manufacturer: Texas Instruments Win Source Part Number: 1198318-LM2931CT Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB (120Hz) Maximum Output Voltage: 24V Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-5 Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Automotive Family Part Number: LM2931 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.3V at 100mA Current - Quiescent (Iq): 1mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198318-LM2931CT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB (120Hz)
Maximum Output Voltage: 24V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
Family Part Number: LM2931
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.3V at 100mA
Current - Quiescent (Iq): 1mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CTNS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CTNS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CTNS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2931CT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931CT
PMIC - Voltage Regulators - Linear LM2931CT
IC REG LIN POS ADJ 100MA TO220-5

IC REG LIN POS ADJ 100MA TO220-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LM2931CT 1198318-LM2931CT LM2931CTNS-ND LM2931CT
Product Name 24V 100mA TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2931CT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 24 volts 24 volts 3 to 24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details