The LM2735-Q1 is an automotive-grade boost and SEPIC DC/DC regulator with a 2.7V to 5.5V input voltage range and a 3V to 24V output voltage range, featuring a 2.1-A switch current and internal compensation for compact designs. It operates at 520 kHz for the Y variant and includes an enable pin, ultra-low 80-nA standby current in shutdown, and a 170-mΩ NMOS switch. The LM2735YQMF/NOPB is packaged in a SOT-23 (5-pin) case measuring 1.60 mm × 2.90 mm, and is qualified to AEC-Q100 Grade 1 with an operating ambient temperature range of -40°C to +125°C.
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053329-LM2735YQMF/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 520kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
IC REG MULT CONFG ADJ 2.1A SOT23
Switching Voltage Regulators 520kHz/1.6MHz space eEfficient boost and SEPIC DC-DC regulator, AEC-Q100 qualified 5-SOT-23 -40 to 125
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) SC-74A, SOT-753
IC REG MULT CONFG ADJ 2.1A SOT23
IC REG MULT CONFG ADJ 2.1A SOT23
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2735YQMF/NOPB | 1053329-LM2735YQMF/NOPB | LM2735YQMF/NOPBDKR-ND | LM2735YQMF/NOPB | LM2735YQMF/NOPB | LM2735YQMF/NOPB | LM2735YQMF/NOPB | LM2735YQMF/NOPB |
| Product Name | LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2735YQMF/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost, Flyback, SEPIC | Boost | Buck; Boost | ||||
| Package Type | Other; SOT-23,WSON | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3 to 24 volts | 3 volts | 3 to 24 volts | 3 volts | 3 to 24 volts | 3 volts | ||
| VIN | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |