The LM2936MM-3.3 is a 3.3-V ultra-low quiescent current LDO voltage regulator in a VSSOP-8 package measuring 3.00 mm × 3.00 mm. It operates with an input voltage range of 5.5 V to 40 V, provides a ±2% initial output tolerance and ±3% tolerance over line, load, and temperature, and maintains a typical dropout voltage of 200 mV at 50 mA output. Quiescent current is less than 15 μA at a 100 μA load. The device includes internal short-circuit and thermal shutdown protection, and operates over a temperature range of -40°C to 125°C.
Ultra-Low Quiescent Current LDO Voltage Regulator 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198352-LM2936MM-3.3
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management
Family Part Number: LM2936
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.2V at 50mA
Current - Quiescent (Iq): 15μA
3.3V LDO Regulator, 50mA, 40V In, 200mV Dropout, MSOP Product overview: LM2936MM-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 40V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MM-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-VSSOP -40 to 125
IC REG LINEAR 3.3V 50MA 8VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936MM-3.3 | 1198352-LM2936MM-3.3 | 776-LM2936MM-3.3 | LM2936MM-3.3TR-ND | LM2936MM-3.3 | LM2936MM-3.3 | LM2936MM-3.3 | LM2936MM-3.3 | LM2936MM-3.3 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2936MM-3.3 | 3.3V 50mA 40V MSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | SSOP; Other; 8-TSSOP, 8-MSOP | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |