Texas Instruments LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852XMXAX-1.8/NOPB

Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote
Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2852X is a 2A synchronous buck regulator with a fixed output voltage of 1.8 V, designed for point-of-load regulation in applications such as FPGA, DSP, and ASIC core power. It operates from an input voltage of 2.85 V to 5.5 V and switches at 1.5 MHz. The device features internal 60 mΩ MOSFET switches, type-three compensation, and a low standby current of 10 µA. It is packaged in a 14-pin HTSSOP with an exposed thermal pad measuring 5.00 mm × 4.40 mm, supporting an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM2852X is a 2A synchronous buck regulator with a fixed output voltage of 1.8 V, designed for point-of-load regulation in applications such as FPGA, DSP, and ASIC core power. It operates from an input voltage of 2.85 V to 5.5 V and switches at 1.5 MHz. The device features internal 60 mΩ MOSFET switches, type-three compensation, and a low standby current of 10 µA. It is packaged in a 14-pin HTSSOP with an exposed thermal pad measuring 5.00 mm × 4.40 mm, supporting an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator - LM2852XMXAX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator
LM2852XMXAX-1.8/NOPB
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852XMXAX-1.8/NOPB
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44020-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44020-2-ND
Voltage Regulators - DC DC Switching Regulators 296-44020-2-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.8/NOPB - 018893-LM2852XMXAX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.8/NOPB
018893-LM2852XMXAX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.8/NOPB 018893-LM2852XMXAX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018893-LM2852XMXAX-1 .8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.85V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018893-LM2852XMXAX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.85V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.8/NOPB
IC REG BUCK 1.8V 2A 14HTSSOP

IC REG BUCK 1.8V 2A 14HTSSOP

Supplier's Site
IC REG BUCK 1.8V 2A 14HTSSOP - 815-LM2852XMXAX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.8V 2A 14HTSSOP
815-LM2852XMXAX-1.8/NOPB
IC REG BUCK 1.8V 2A 14HTSSOP 815-LM2852XMXAX-1.8/NOPB
IC REG BUCK 1.8V 2A 14HTSSOP

IC REG BUCK 1.8V 2A 14HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.8/NOPB
Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.8/NOPB
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.8/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.8/NOPB
IC REG BUCK 1.8V 2A 14HTSSOP

IC REG BUCK 1.8V 2A 14HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2852XMXAX-1.8/NOPB
Switching Voltage Regulators LM2852XMXAX-1.8/NOPB
Switching Voltage Regulators 2A 500/1500kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125

Switching Voltage Regulators 2A 500/1500kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2852XMXAX-1.8/NOPB 296-44020-2-ND 018893-LM2852XMXAX-1.8/NOPB LM2852XMXAX-1.8/NOPB 815-LM2852XMXAX-1.8/NOPB LM2852XMXAX-1.8/NOPB LM2852XMXAX-1.8/NOPB LM2852XMXAX-1.8/NOPB
Product Name LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.8/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.8V 2A 14HTSSOP Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-HTSSOP SSOP SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Tracking,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 3.3 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data