Texas Instruments High-Performance Analog DC DC Switching Controllers LM2744MTC/NOPB

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LM2744MTC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM2744MTC/NOPB-ND
DC DC Switching Controllers LM2744MTC/NOPB-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTC/NOPB - 117563-LM2744MTC/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTC/NOPB
117563-LM2744MTC/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTC/NOPB 117563-LM2744MTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117563-LM2744MTC/NOP B Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-TSSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 94

Manufacturer: Texas Instruments
Win Source Part Number: 117563-LM2744MTC/NOPB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 94

Buy Now Datasheet
DC DC Switching Controllers - LM2744MTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM2744MTC/NOPB
DC DC Switching Controllers LM2744MTC/NOPB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now
DC DC Switching Controllers - LM2744MTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM2744MTC/NOPB
DC DC Switching Controllers LM2744MTC/NOPB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM2744MTC/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM2744MTC/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM2744MTC/NOPB
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2744MTC/NOPB-ND 117563-LM2744MTC/NOPB LM2744MTC/NOPB LM2744MTC/NOPB LM2744MTC/NOPB
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTC/NOPB DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
fsw 50 to 1000 kHz 50 to 1000 kHz 50 to 1000 kHz 50 to 1000 kHz 50 to 1000 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE2QR1065Z - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 52 kHz
Duty Cycle 50
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7 - 910656-ADP2138ACBZ-3.0-R7 - Win Source Electronics
Specs
Package Type Other; 6-UFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 216329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type SO-8; Other; SO-8EP
IOUT 1 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers