Texas Instruments LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936M-3.3/NOPB

Description
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
Request a Quote
Description
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2936M-3.3/NOPB is a 3.3-V ultra-low quiescent current low-dropout voltage regulator in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates from an input voltage range of 5.5 V to 40 V, maintains a ±3% output tolerance over line, load, and temperature, and draws less than 15 µA of quiescent current at a 100 µA load. Dropout voltage is typically 200 mV at 50 mA output. The device includes internal short-circuit and thermal shutdown protection, and is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM2936M-3.3/NOPB is a 3.3-V ultra-low quiescent current low-dropout voltage regulator in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates from an input voltage range of 5.5 V to 40 V, maintains a ±3% output tolerance over line, load, and temperature, and draws less than 15 µA of quiescent current at a 100 µA load. Dropout voltage is typically 200 mV at 50 mA output. The device includes internal short-circuit and thermal shutdown protection, and is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator - LM2936M-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator
LM2936M-3.3/NOPB
LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator LM2936M-3.3/NOPB
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125

Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2936M-3.3/NOPB - 134551-LM2936M-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2936M-3.3/NOPB
134551-LM2936M-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2936M-3.3/NOPB 134551-LM2936M-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134551-LM2936M-3.3/N OPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.2V @ 50mA Operating Supply Current: 15μA to 2.5mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134551-LM2936M-3.3/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 15μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936M-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936M-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936M-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3V 50mA 60V LDO Voltage Regulator IC
776-LM2936M-3.3/NOPB
Low-Power 3.3V 50mA 60V LDO Voltage Regulator IC 776-LM2936M-3.3/NOPB
3.3V LDO 50mA, 60V, Low-IQ, 200mV Dropout, 8-SOIC Product overview: LM2936M-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 50mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936M-3.3/NOPB can be used for catalog matching and distributor lookup.

3.3V LDO 50mA, 60V, Low-IQ, 200mV Dropout, 8-SOIC Product overview: LM2936M-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 50mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936M-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1000715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1000715
Voltage Regulators 1000715
Texas Instruments LM2936M-3.3/NOPB

Texas Instruments LM2936M-3.3/NOPB

Supplier's Site
Voltage Regulators - 460853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
460853P
Voltage Regulators 460853P
Texas Instruments LM2936M-3.3/NOPB

Texas Instruments LM2936M-3.3/NOPB

Supplier's Site
 - LM2936M-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2936M-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2936M-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2936M-3.3/NOPB
IC REG LINEAR 3.3V 50MA 8SOIC

IC REG LINEAR 3.3V 50MA 8SOIC

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936M-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936M-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936M-3.3/NOPB
IC REG LINEAR 3.3V 50MA 8SOIC

IC REG LINEAR 3.3V 50MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2936M-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2936M-3.3/NOPB
Voltage Regulators - Linear LM2936M-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2936M-3.3/NOPB
LDO Voltage Regulators LM2936M-3.3/NOPB
LDO Voltage Regulators ULTRA-LOW QUIES CRNT LDO VLTG REG

LDO Voltage Regulators ULTRA-LOW QUIES CRNT LDO VLTG REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2936M-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2936M-3.3/NOPB
PMIC - Voltage Regulators - Linear LM2936M-3.3/NOPB
IC REG LINEAR 3.3V 50MA 8SOIC

IC REG LINEAR 3.3V 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2936M-3.3/NOPB 134551-LM2936M-3.3/NOPB LM2936M-3.3/NOPB-ND 776-LM2936M-3.3/NOPB 1000715 460853P LM2936M-3.3/NOPB LM2936M-3.3/NOPB LM2936M-3.3/NOPB LM2936M-3.3/NOPB LM2936M-3.3/NOPB LM2936M-3.3/NOPB
Product Name LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2936M-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3.3V 50mA 60V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252,TO-92,VSSOP,SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; SOIC8 SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 3 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details