Kyocera Corporation Hi-Q Multilayer Ceramic Capacitors AQ12EA300JAJME

Description
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Request a Quote
Description
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - AQ12EA300JAJME - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
AQ12EA300JAJME
Hi-Q Multilayer Ceramic Capacitors AQ12EA300JAJME
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.

These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.

Supplier's Site
Capacitor,ceramic,30Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 86C8973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,30Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
86C8973
Capacitor,ceramic,30Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 86C8973
Capacitor,Ceramic,30 pF,150VDC,5-% Tol,5+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,30pF,150VDC,5-% Tol,5+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ12EA300JAJME 86C8973
Product Name Hi-Q Multilayer Ceramic Capacitors Capacitor,ceramic,30Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.00E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details