Kyocera Corporation Hi-Q Multilayer Ceramic Capacitors AQ12EA3R3BAJWE

Description
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Request a Quote Datasheet
Description
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - AQ12EA3R3BAJWE - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
AQ12EA3R3BAJWE
Hi-Q Multilayer Ceramic Capacitors AQ12EA3R3BAJWE
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.

These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.

Supplier's Site
Capacitor,ceramic,3.3Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 86C8961 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
86C8961
Capacitor,ceramic,3.3Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 86C8961
Capacitor,Ceramic,3. 3pF,150VDC,.1-pF Tol,.1+pf Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3pF,150VDC,.1-pF Tol,.1+pf Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - AQ12EA3R3BAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ12EA3R3BAJWE
Ceramic Capacitors AQ12EA3R3BAJWE
CAP CER 3.3PF 150V 0505

CAP CER 3.3PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number AQ12EA3R3BAJWE 86C8961 AQ12EA3R3BAJWE
Product Name Hi-Q Multilayer Ceramic Capacitors Capacitor,ceramic,3.3Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 150 volts 150 volts
Lead Style Solder Plated
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details