Kyocera Corporation Hi-Q Multilayer Ceramic Capacitors AQ12EA750FAJME

Description
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Request a Quote
Description
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - AQ12EA750FAJME - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
AQ12EA750FAJME
Hi-Q Multilayer Ceramic Capacitors AQ12EA750FAJME
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.

These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.

Supplier's Site
Capacitor,ceramic,75Pf,150Vdc,1-% Tol,1+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J6722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,75Pf,150Vdc,1-% Tol,1+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
48J6722
Capacitor,ceramic,75Pf,150Vdc,1-% Tol,1+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 48J6722
Capacitor,Ceramic,75 pF,150VDC,1-% Tol,1+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,75pF,150VDC,1-% Tol,1+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ12EA750FAJME 48J6722
Product Name Hi-Q Multilayer Ceramic Capacitors Capacitor,ceramic,75Pf,150Vdc,1-% Tol,1+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 7.50E-5 microF
Capacitance Tolerance 1 (+/- %)
WVDC 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers