These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
CAP CER 91PF 150V 0505
Capacitor,Ceramic,91
| Richardson RFPD | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AQ12EA910JAJME | AQ12EA910JAJME | 86C9063 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,91Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Technology | Multilayer | Film Capacitors | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 150 volts | 150 volts |