100pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Capacitor,Ceramic,10
CAP CER 100PF 500V 1111
| DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AQ147A101JAJWE-ND | AQ147A101JAJWE | 87C1024 | AQ147A101JAJWE |
| Product Name | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors | Capacitor,ceramic,100Pf,500Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |