These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium electrodes.
Capacitor,Ceramic,1.
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AQ12EA1R6BAJME | 86C8874 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Capacitor,ceramic,1.6Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Technology | Multilayer | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1.60E-6 microF | |
| WVDC | 150 volts |