DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
288
289
290
291
292
293
294
295
296
297
298
299
300
310
320
330
340
350
360
400
450
500
550
600
650
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Rectangular Connectors - Housings Plug Black or Red 0.200"" (5.08mm)" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black" | |
| "168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Surface Mount" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Surface Mount" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Surface Mount" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) Standard Tail Press-Fit" | |
| 104 Position D-Sub, High Density Plug, Male Pins Connector | |
| 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 14 Position Circular Connector Receptacle Housing Panel Mount | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 16 Position Circular Connector Receptacle Housing Panel Mount | |
| 22 (20 + 2 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 24 Position Circular Connector Receptacle Housing Panel Mount | |
| 28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 28 Position Circular Connector Receptacle Housing Panel Mount | |
| 3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 3 (Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 34 Position Female Connector VRM Gold Black | |
| 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 37 Position Circular Connector Receptacle Housing Panel Mount | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 5 Position Circular Connector Receptacle Housing Panel Mount | |
| 57 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 57 Position Circular Connector Receptacle Housing Panel Mount | |
| 6 Position Male Connector Non Specified - Dual Edge Gold Black | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position Housing for Female Sockets Connector Panel Mount | |
| 64 (60 + 4 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 7 (Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 7 Position Circular Connector Receptacle Housing Panel Mount | |
| 76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle | |
| 76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| 8 (2 x 4) Pos SOIC Socket Gold Through Hole | |
| 8 Position Circular Connector Receptacle Housing Panel Mount | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Through Hole | |
| CABLINE-CA IIF SHELL 30P | |
| CABLINE-CA IIF SHELL 40P | |
| CABLINE-CA IIF SHELL 50P | |
| CABLINE-CAF SHELL 40P | |
| CABLINE-CAF SHELL 60P | |
| CABLINE-UM RECEPTACLE 30P | |
| CABLINE-UM RECEPTACLE 40P | |
| CABLINE-UM RECEPTACLE 50P | |
| CABLINE-UM RECEPTACLE 60P | |
| CABLINE-UY RECEPTACLE 10P | |
| CABLINE-UY RECEPTACLE 5P | |
| CABLINE-VS II RECEPTACLE 20P | |
| CABLINE-VS II RECEPTACLE 30P | |
| CABLINE-VS II RECEPTACLE 40P | |
| CABLINE-VS IIF SHELL 30P | |
| CABLINE-VS IIF SHELL 40P | |
| CONN RCPT HSG FMALE 3POS PNL MT | |
| Connector Cap (Cover), Sealing 11 Black | |
| Connector Cap (Cover), Sealing 17 Black | |
| Connector Cap (Cover), Sealing 23 Black | |
| Connector Header position | |
| Contact Gold Socket Screw Mount | |
| Contact Silver Pin Screw Mount | |
| Contact Silver Socket Crimp | |
| HDMI HDMI 2.1 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| HDMI R/A HEADER 2.1 | |
| HW HDMI R/A HEADER AU 15U(I/M TY | |
| MHF-TI RECEPTACLE | |
| NOVASTACK 35-HDN PLUG 10P | |
| NOVASTACK 35-HDN PLUG 20P | |
| NOVASTACK 35-HDN PLUG 30P | |
| NOVASTACK 35-HDN RECEPTACLE 10P | |
| NOVASTACK 35-HDN RECEPTACLE 20P | |
| NOVASTACK 35-HDN RECEPTACLE 30P | |
| NOVASTACK 35-PH PLUG 10P | |
| NOVASTACK 35-PH PLUG 30P | |
| NOVASTACK 35-PH PLUG 40P | |
| NOVASTACK 35-PH PLUG 50P | |
| NOVASTACK 35-PH RECEPTACLE 10P | |
| NOVASTACK 35-PH RECEPTACLE 30P | |
| NOVASTACK 35-PH RECEPTACLE 40P | |
| NOVASTACK 35-PH RECEPTACLE 50P | |
| PICO-CLASP1.0 DRRAETP .38LHBLK 3 | |
| PICO-CLASP1.0 DRRAETP .38LHBLK 4 | |
| PICO-CLASP1.0 DRRAETP .38LHNAT 2 | |
| PICO-CLASP1.0 DRRAETP .38LHNAT 3 | |
| PICO-CLASP1.0 DRRAETP .38LHNAT 4 | |
| PICO-CLASP1.0 DRRAETP .76LHBLK 2 | |
| PICO-CLASP1.0 DRRAETP .76LHBLK 3 | |
| PICO-CLASP1.0 DRRAETP .76LHNAT 2 | |
| PICO-CLASP1.0 DRRAETP .76LHNAT 3 | |
| PICO-CLASP1.0 DRRAETP .76LHNAT 4 | |
| PICO-CLASP1.0 DRRAETP GLHBLK 20C | |
| PICO-CLASP1.0 DRRAETP GLHBLK 30C | |
| PICO-CLASP1.0 DRRAETP GLHBLK 40C | |
| PICO-CLASP1.0 DRRAETP GLHNAT 20C | |
| PICO-CLASP1.0 DRRAETP GLHNAT 30C | |
| PICO-CLASP1.0 DRRAETP GLHNAT 40C | |
| PICO-CLASP1.0 DRVTETP .38LHBLK 2 | |
| PICO-CLASP1.0 DRVTETP .38LHBLK 3 | |
| PICO-CLASP1.0 DRVTETP .38LHBLK 4 | |
| PICO-CLASP1.0 DRVTETP .38LHNAT 2 | |
| PICO-CLASP1.0 DRVTETP .38LHNAT 3 | |
| PICO-CLASP1.0 DRVTETP .38LHNAT 4 | |
| PICO-CLASP1.0 DRVTETP .76LHBLK 2 | |
| PICO-CLASP1.0 DRVTETP .76LHBLK 3 | |
| PICO-CLASP1.0 DRVTETP .76LHBLK 4 | |
| PICO-CLASP1.0 DRVTETP .76LHNAT 2 | |
| PICO-CLASP1.0 DRVTETP .76LHNAT 3 | |
| PICO-CLASP1.0 DRVTETP .76LHNAT 4 | |
| PICO-CLASP1.0 DRVTETP GLHBLK 20C | |
| PICO-CLASP1.0 DRVTETP GLHBLK 30C | |
| PICO-CLASP1.0 DRVTETP GLHBLK 40C | |
| PICO-CLASP1.0 DRVTETP GLHNAT 20C | |
| PICO-CLASP1.0 DRVTETP GLHNAT 30C | |
| PICO-CLASP1.0 DRVTETP GLHNAT 40C | |
| PICO-CLASP1.0 SRRAETP .38GLH OUT | |
| PICO-CLASP1.0 SRRAETP .38GLHBLK | |
| PICO-CLASP1.0 SRRAETP .38GLHNAT | |
| PICO-CLASP1.0 SRRAETP .76GLH OUT | |
| PICO-CLASP1.0 SRRAETP .76GLHBLK | |
| PICO-CLASP1.0 SRRAETP .76GLHNAT | |
| PICO-CLASP1.0 SRRAETP GLH OUTERB | |
| PICO-CLASP1.0 SRRAETP GLH OUTERN | |
| PICO-CLASP1.0 SRRAETP GLHBLK 10C | |
| PICO-CLASP1.0 SRRAETP GLHBLK 12C | |
| PICO-CLASP1.0 SRRAETP GLHBLK 14C | |
| PICO-CLASP1.0 SRRAETP GLHBLK 15C | |
| PICO-CLASP1.0 SRRAETP GLHBLK 2CK | |
| PICO-CLASP1.0 SRRAETP GLHBLK 4CK | |
| PICO-CLASP1.0 SRRAETP GLHBLK 6CK | |
| PICO-CLASP1.0 SRRAETP GLHBLK 8CK | |
| PICO-CLASP1.0 SRRAETP GLHBLK 9CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 10C | |
| PICO-CLASP1.0 SRRAETP GLHNAT 11C | |
| PICO-CLASP1.0 SRRAETP GLHNAT 12C | |
| PICO-CLASP1.0 SRRAETP GLHNAT 13C | |
| PICO-CLASP1.0 SRRAETP GLHNAT 14C | |
| PICO-CLASP1.0 SRRAETP GLHNAT 15C | |
| PICO-CLASP1.0 SRRAETP GLHNAT 2CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 3CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 4CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 5CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 6CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 7CK | |
| PICO-CLASP1.0 SRRAETP GLHNAT 8CK | |
| PICO-CLASP1.0 SRRAETP TINLH OUTN | |
| PICO-CLASP1.0 SRRAETP TINLHBLK 1 | |
| PICO-CLASP1.0 SRRAETP TINLHBLK 3 | |
| PICO-CLASP1.0 SRRAETP TINLHBLK 4 | |
| PICO-CLASP1.0 SRRAETP TINLHBLK 5 | |
| PICO-CLASP1.0 SRRAETP TINLHBLK 9 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 1 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 2 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 3 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 4 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 5 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 6 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 7 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 8 | |
| PICO-CLASP1.0 SRRAETP TINLHNAT 9 | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 13 (10 + 3 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 24 (17 + 7 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 36 (32 + 4 Coax or Power) Position | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 13 (10 + 3 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 24 (17 + 7 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 36 (32 + 4 Coax or Power) Position | |
| UPGRADED STANDARD BULLET IO | |
| UPGRADED STANDARD JACK IO |
| << Prev | Next >> |