PLUG M12-F 8 POLOS / A-COD
PLUG M12-F 8 POLOS / A-COD
8 Position Circular Connector Plug, Female Sockets IDC
SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 21031212801 | 21031212801 | 1195-8723-ND | 98Y7399 |
| Product Name | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Circular Connector Assemblies | Sensor Connector, 8Pos, Rcpt, Cable; Product Range Harting | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |