HARTING Inc. of North America Circular Connector Assemblies 21032962506

Description
4 Position Circular Connector Plug, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8851-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8851-ND
Circular Connector Assemblies 1195-8851-ND
4 Position Circular Connector Plug, Female Sockets IDC

4 Position Circular Connector Plug, Female Sockets IDC

Buy Now Datasheet
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting - 07AH5788 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting
07AH5788
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting 07AH5788
SENSOR CONNECTOR, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8851-ND 07AH5788
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Rcpt, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products