Manufacturer: HARTING
Win Source Part Number: 905896-21032811405
Series: Harax® M12-L
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Position Circular Connector Plug, Male Pins IDC
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Circular Metric Connectors 4P Male M12-L
4 Position Circular Connector Plug, Male Pins IDC
HARTING 21032811405 Circular Connector
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:Harax Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes
Circular Connector, Harax M12-L Series, Plug, 4, Pin, IDC / IDT, Cable Mount RoHS Compliant: Yes
Features:
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905896-21032811405 | 21032811405 | 1195-3237-ND | 6235864 | 30AC7091 | 25M1599 | 70103942 |
| Product Name | Circular Connectors - 21032811405 | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting | Circular Connector, Harax M12-L Series, Plug, 4, Pin, Idc / Idt, Cable Mount Rohs Compliant Harting | Connector, M12-L Shielded Male, D-Coding for Ethernet straight version | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Modular Connector and RJ Connector | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | ||||
| Voltage Rating | 50 volts | 50 volts |