60 Position Connector Array, Male Pins Surface Mount Gold
60 Position Connector Array, Male Pins Surface Mount Gold
Pin assy, 60 psn, lead free, Mezalok
PIN ASSY, 60 PSN, LEAD FREE, MEZ
MEZZANINE CONN, HDR, 60POS, 6ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:60Contacts;
MEZZANINE CONN, HDR, 60POS, 1.27MM ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-2102079-2TR-ND | 2102079-2 | 2102079-2 | 98X6146 | 62AJ6203 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Backplane Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Hdr, 60Pos, 6Row, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity | Mezzanine Conn, Hdr, 60Pos, 1.27Mm Rohs Compliant Amp - Te Connectivity |
| Category | Board to Board Connector |