HARTING Inc. of North America Circular Connector Assemblies 21023592301

Description
3 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8712-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8712-ND
Circular Connector Assemblies 1195-8712-ND
3 Position Circular Connector Plug, Female Sockets Screw

3 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231043
Industrial Circular Connectors 1231043
HARTING 21023592301 Circular Connector

HARTING 21023592301 Circular Connector

Supplier's Site
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting - 98Y7398 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting
98Y7398
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting 98Y7398
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8712-ND 1231043 98Y7398
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data