5 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR INSERT, 5POS, RECEPTACLE, SMT; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
CIRCULAR INSERT, 5POS, RECEPTACLE, SMT; Product Range:-; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors; Insert RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-6492-ND | 50AC4144 |
| Product Name | Circular Connector Assemblies | Circular Insert, 5Pos, Receptacle, Smt; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Surface Mount | |
| Voltage Rating | 60 volts |